The 157BPA025M is a bi-polar/aluminum electrolytic capacitor rated for 25 WVDC and 150 µF capacitance, with an ESR of 2.211 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 320 mA at 85°C. It is housed in a 10x19 mm axial package. Operating temperature ranges from -40°C to +85°C, with capacitance tolerance of +20% at 120 Hz and 20°C. Load life testing specifies 2000 hours at 85°C with rated voltage reversed every 250 hours, maintaining capacitance change under 20% and dissipation factor within 200% of maximum specified value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar stability criteria. Leakage current is limited to 0.03CV or 3 µA, whichever is greater. Operation is suitable for audio coupling and crossover networks.
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.211Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 150µF 25V
CAP ALUM 150UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157BPA025M | 157BPA025M-ND | 2002-157BPA025M | 157BPA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |