Axial lead aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, rated for 50 WVDC with a capacitance of 15 µF, operating from -40°C to +85°C. It has a maximum RMS ripple current of 70 mA at 120 Hz and +85°C, an ESR of 13.2629 Ω at 120 Hz and +20°C, and dimensions of 5 mm diameter by 13 mm length. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 15µF 50V
15µF 50V Aluminum Electrolytic Capacitors Axial, Can 13.2629Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 15UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 156TTA050M | 2002-156TTA050M | 1572-1342-ND | 156TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |