The 154PPR202KJ is a metallized polypropylene film capacitor for high pulse current applications, such as snubber and switching power supply circuits. It has a rated DC voltage of 2000 V, a capacitance of 0.15 µF, and a maximum dv/dt of 1500 V/µs. The capacitor measures 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with a lead spacing of 37.5 mm and 1 mm lead diameter. It features flame-retardant epoxy resin fill (UL94V0) and lead-free tinned copper leads. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor below 0.001 at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. The insulation resistance is more than 30000 MΩ×µF at 25°C. Reliability is rated at 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPR202KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |