The 154PPR202KH is a radial metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.15 µF, and dimensions of 32 mm x 20 mm x 11 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor features flame-retardant epoxy resin filling (UL94V0), lead-free tinned copper leads, and operates within a temperature range of -55°C to +105°C. It has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance greater than 50% of the maximum specified value after load life testing, and self inductance less than 1 nH per mm of lead spacing. The capacitor withstands 160% of rated DC voltage for 2 seconds at 25°C and meets reliability standards of 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPR202KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |