The 154PPB630K is a radial lead metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 0.15 µF, designed for high pulse current applications such as snubber circuits. It measures 26.5 mm in length, 20 mm in height, and 11 mm in thickness, with a 22.5 mm lead spacing and 0.8 mm lead diameter. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, and meets UL 94V-0 flame retardancy standards. Dielectric strength is 160% of rated voltage for 2 seconds at 25°C. Self inductance is less than 1 nanohenry per mm of lead spacing, and insulation resistance is 30,000 MΩ·µF or greater at 25°C. It is constructed with lead-free tinned copper leads and flame-retardant epoxy resin packaging.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.15µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.15µF 630V
CAP FILM 0.15UF 10% 630VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 154PPB630K | 1572-1336-ND | 2002-154PPB630K | 154PPB630K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |