The 154PPB400KE is a metallized polypropylene film capacitor rated for 400 WVDC, with a capacitance of 0.15 µF, designed for high pulse current applications such as snubber circuits. It features lead-free tinned copper leads, a plastic case with flame-retardant epoxy (UL 94V-0), and operates within a temperature range of -55°C to +105°C. The part has dimensions of 18 mm × 16 mm × 10 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. It meets a dissipation factor of less than 0.001 at 1 kHz and 25°C, and exhibits an insulation resistance of at least 30,000 MΩ×µF at 25°C. The capacitor supports dielectric strength testing at 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPB400KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |