The 154PPB102K is a radial leaded metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a voltage rating of 1000 VDC, a capacitance of 0.15 µF, an operating temperature range of -55°C to +105°C, and a case size of 26.5 mm length x 16 mm height x 7 mm thickness with a 22.5 mm lead spacing and 0.8 mm lead diameter. The capacitor meets UL 94V-0 flame retardant standards and features lead-free tinned copper leads. Its insulation resistance is 30,000 MΩμs, self inductance is less than 1 nH per mm of lead spacing, and dissipation factor is less than 0.001 at 1 kHz and 25°C. The capacitance drift is less than 0.5% after two years at 40°C, and it withstands 160% of rated DC voltage for 2 seconds at 25°C as dielectric strength.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.15UF 10% 1KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 154PPB102K | 154PPB102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |