The 154PPA202K is an axial lead, high voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a rated DC voltage of 2000 VDC, a capacitance of 0.15 µF, a maximum RMS ripple current of 9 A at 70°C, and an ESR of 8.3 mΩ at 100 kHz. Its dimensions are 19.5 mm in diameter and 46 mm in length. The capacitor uses double metallized polypropylene film with internal series connections, features a flame-retardant polyester tape wrap and epoxy resin coating meeting UL94V0, and has leads of lead-free tinned copper. It operates from -55°C to +85°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 30 GΩ, and a life expectancy of 100,000 hours at VDC and 70°C. The dielectric strength is 160% of rated VDC or 200% VDC applied between leads and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPA202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |