The 154PPA122K is an axial lead film capacitor for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 0.15 µF, and a maximum RMS ripple current of 6 A at 70°C. The capacitor operates within a temperature range of -55°C to +85°C and features a dissipation factor of 0.001 at 1 kHz and 25°C. Constructed with double metallized polypropylene film and internal series connections, it has a dielectric strength of 160% of rated VDC or 200% VDC applied between leads and case. Physical dimensions are 17 mm in diameter and 34 mm in length. The component meets UL 501 and UL94V0 standards for flame retardancy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.15UF 1.2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 154PPA122K | 154PPA122K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |