The 154PMB302K#P1 is a metallized polypropylene power semiconductor snubber capacitor with lugs for direct mounting, rated for 3000 VDC and 150 nF capacitance. It features a case size of 42.5 mm x 27.5 mm x 24.5 mm, with terminals designed for high current pulse applications in inverters, converters, and switching power supplies. The capacitor operates within a temperature range of -40°C to +100°C, uses a flame-retardant epoxy-coated plastic box (UL94V-0), and has a dielectric strength of 3 kVAC between terminals and case for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing, and it meets a life expectancy of 30,000 hours at rated AC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, with insulation resistance above 30 GΩ·µF at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PMB302K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |