The 154PMB252K#P2 is a metallized polypropylene film capacitor designed for snubber applications in power semiconductor modules, with a DC voltage rating of 2500 V and a capacitance of 0.15 µF. It features lug terminals, a flame-retardant plastic box with epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The package measures 42.5 mm × 27.5 mm × 24.5 mm. It operates within a temperature range of -40°C to +100°C and has a dissipation factor of 0.001 at 1 kHz and 25°C. The dielectric strength is 3 kVAC between terminals and case for 60 seconds. Capacitance tolerance is ±10% at 1 kHz, 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PMB252K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |