Cornell Dubilier Film Paper Film Capacitors 154MSR100K

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V ESR: 11.79 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9mm Length: 13mm Thickness: 5.5mm Diameter: — Lead Spacing: 10mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V ESR: 11.79 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9mm Length: 13mm Thickness: 5.5mm Diameter: — Lead Spacing: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154MSR100K is a metallized polyester film capacitor with a capacitance of 0.15 µF and a DC voltage rating of 100 V. It features a radial lead configuration with a lead spacing of 10 mm and lead diameter of 0.6 mm. The case dimensions are 13 mm in length, 9 mm in height, and 5.5 mm in thickness. The capacitor operates from -55°C to +125°C with a capacitance tolerance of ±10% at 1 kHz and 25°C. Dissipation factor is 1.0% maximum at 1 kHz, and insulation resistance is 3.750 MΩ min. The dielectric is polyester with a flame-retardant epoxy coating (UL94V0) and tin-plated leads. It meets load life requirements of 2,000 hours at 85°C with 125% rated voltage and damp heat test at 40°C and 93% RH. Self inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 154MSR100K is a metallized polyester film capacitor with a capacitance of 0.15 µF and a DC voltage rating of 100 V. It features a radial lead configuration with a lead spacing of 10 mm and lead diameter of 0.6 mm. The case dimensions are 13 mm in length, 9 mm in height, and 5.5 mm in thickness. The capacitor operates from -55°C to +125°C with a capacitance tolerance of ±10% at 1 kHz and 25°C. Dissipation factor is 1.0% maximum at 1 kHz, and insulation resistance is 3.750 MΩ min. The dielectric is polyester with a flame-retardant epoxy coating (UL94V0) and tin-plated leads. It meets load life requirements of 2,000 hours at 85°C with 125% rated voltage and damp heat test at 40°C and 93% RH. Self inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154MSR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154MSR100K
Film Paper Film Capacitors 154MSR100K
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V ESR: 11.79 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 9mm Length: 13mm Thickness: 5.5mm Diameter: — Lead Spacing: 10mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • ESR: 11.79 Ω
  • dV/dt: 30
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 85°C
  • Width: —
  • Height: 9mm
  • Length: 13mm
  • Thickness: 5.5mm
  • Diameter: —
  • Lead Spacing: 10mm
Supplier's Site Datasheet
Film Capacitors - 2002-154MSR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-154MSR100K
Film Capacitors 2002-154MSR100K
Metallized Polypropylene Film Capacitors 10µF 100V

Metallized Polypropylene Film Capacitors 10µF 100V

Supplier's Site Datasheet
Film Capacitors - 154MSR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
154MSR100K-ND
Film Capacitors 154MSR100K-ND
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 154MSR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154MSR100K
Capacitors - Film Capacitors 154MSR100K
CAP FILM 0.15UF 10% 100VDC RAD

CAP FILM 0.15UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 154MSR100K 2002-154MSR100K 154MSR100K-ND 154MSR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 10 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-106PHC400K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers