The 154MKP275K is a metalized polypropylene X2 safety capacitor rated for 275 VAC at 50/60 Hz, designed for across-the-line EMI suppression with failure modes that do not expose users to electric shock. It has a capacitance of 0.15 µF, lead spacing of 22.5 mm, and terminal leads with 17 mm length. Dimensions are 26 mm in length, 14.5 mm in height, and 6 mm in thickness. The capacitor meets safety standards including UL, CSA, VDE, and CQC for X2 class applications. It operates from -40°C to +110°C, has a dissipation factor of 0.1% max at 1 kHz, insulation resistance of 5000 MΩ·µF above 0.33 µF, and a capacitance tolerance of ±10%. The case is flame-retardant epoxy-sealed (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.15µF
0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 154MKP275K | 2002-154MKP275K | 154MKP275K-ND | 154MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |