The 153PPA302KG is an axial lead film capacitor designed for high voltage and high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 3000 VDC with a surge voltage of 5250 VDC, a capacitance of 0.015 µF, and an RMS ripple current of 1.5 A at 25°C and 100 kHz. The capacitor features a dissipation factor of less than 0.001 at 1 kHz and 25°C, insulation resistance of 30,000 MΩ×µF, and self inductance below 1 nH per mm of lead spacing. It operates from -55°C to +85°C, meets UL 94V0 flame retardant standards, and uses double metallized polypropylene film construction with lead-free tinned copper leads. Its dimensions are 11.5 mm in diameter and 29 mm in length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPA302KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |