Cornell Dubilier Film Capacitors 153MWS103KT

Description
0.015µF Film Capacitor 1200V (1.2kV) 10000V (10kV) Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 1200V (1.2kV) 10000V (10kV) Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 153MWS103KT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
153MWS103KT-ND
Film Capacitors 153MWS103KT-ND
0.015µF Film Capacitor 1200V (1.2kV) 10000V (10kV) Polyester, Metallized Axial

0.015µF Film Capacitor 1200V (1.2kV) 10000V (10kV) Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 153MWS103KT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
153MWS103KT
Capacitors - Film Capacitors 153MWS103KT
CAP FILM 0.015UF 10KVDC AXIAL

CAP FILM 0.015UF 10KVDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 153MWS103KT-ND 153MWS103KT
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details