The 153MKP275K is a Class X2 metallized polypropylene film capacitor designed for across-the-line EMI suppression, with a rated voltage of 275 VAC and capacitance of 0.015 µF. It features lead terminations that are lead-free and tinned, with a flame-retardant solvent-resistant plastic case meeting UL94V-0. The part has a capacitance tolerance of +10% at 1 kHz and 20°C, and a dissipation factor less than 0.1% at the same conditions. It supports an operating temperature range of -40°C to +110°C and holds safety certifications including UL/CSA, VDE/ENEC, and CQC for X2 applications. The capacitor is constructed with vacuum-deposited metal electrodes and epoxy end fill. Dimensions are 13 mm × 9 mm × 4 mm with a lead spacing of 10 mm and lead diameter of 0.6 mm.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.015µF
0.015µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 153MKP275K | 2002-153MKP275K | 153MKP275K-ND | 153MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |