DESTACO Vacuum Generator 1327967

Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.
Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 1327967 - Reid Supply
Norton Shores, MI, United States
Vacuum Generator
1327967
Vacuum Generator 1327967
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer.


. Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Pumps and Vacuum Generators
Product Number 1327967
Product Name Vacuum Generator
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KDP Series Dry Screw Vacuum Pump - KDP-330 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 194 CFM (330 m³/hr)
Ultimate Vacuum 0.1000 torr (29.9 in Hg vac)
Mechanical Rotary Screw
View Details
Dry Claw Vacuum Pumps - DRY C-CR Series DRY C 157 - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 106 CFM (180 m³/hr)
View Details
Starter Bundles for Turbo Pumps -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
High Vacuum Turbomolecular
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details