DESTACO Vacuum Generator 1327938

Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.
Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 1327938 - Reid Supply
Norton Shores, MI, United States
Vacuum Generator
1327938
Vacuum Generator 1327938
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer.


. Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Pumps and Vacuum Generators
Product Number 1327938
Product Name Vacuum Generator
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Diaphragm vacuum pumps - MVP 020-3 AC - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 0.8232 CFM (1.4 m³/hr)
View Details
Canned Drive Motor Positive Displacement Vacuum Blowers - Series HM - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum generator - VN-05-H-T3-PQ2-VQ2-RO1-M - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details