The 125PPA122K is an axial lead film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 1.2 µF, and a maximum RMS ripple current of 14 A at 70°C. Its dimensions are 29.5 mm in diameter by 55 mm in length. The capacitor uses double metallized polypropylene film with internal series connections, has a dissipation factor of less than 0.1% at 1 kHz and 25°C, and operates from -55°C to +85°C. It complies with UL 501 and UL94V0 standards for flame retardancy and epoxy resin coating. The terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PPA122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |