The 125PMB700KA# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 600 A rms current. It has a capacitance of 1.2 µF, a dielectric strength of 160% of rated VDC for 60 seconds, and operates within a temperature range of -40°C to +100°C. The component features flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and dimensions of 42 mm length, 32 mm height, and 17 mm thickness. Capacitance tolerance is +10% at 1 kHz and 25°C, with a dissipation factor of 0.06% and insulation resistance exceeding 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at rated WVDC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PMB700KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |