The 125PMB152K# is a metallized polypropylene film capacitor for power semiconductor snubber applications, featuring lug terminals and a flame-retardant epoxy-coated plastic case (UL94V-0). It has a DC voltage rating of 1500 V, capacitance of 1.5 µF, and dimensions of 57.5 mm × 50 mm × 35 mm. The capacitor operates within a temperature range of -40°C to +100°C, with a dissipation factor of 0.09% at 1 kHz and 25°C, and an insulation resistance of 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. The construction uses double metallized film with internal series connections and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |