The 125PMB102KA# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 1.2 µF capacitance. It features a case size of 42.5 mm in length, 37 mm in width, and 28 mm in height, and uses flame-retardant plastic with epoxy resin coating (UL94V-0). The capacitor has lead-free tinned copper terminals, a capacitance tolerance of ±10%, and a dielectric strength of 160% of rated VDC for 60 seconds. Its operating temperature range is -40°C to +100°C for PMB variants. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ at 25°C under 100V DC. The construction uses double metallized film with internal series connections, and the component is designed for high pulse and RMS current applications in inverters, converters, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PMB102KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |