Knowles Precision Devices Ceramic Capacitors 1210Y5000103KXT

Description
CAP CER 10000PF 500V X7R 1210
Request a Quote Datasheet
Description
CAP CER 10000PF 500V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210Y5000103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000103KXTDKR-ND
Ceramic Capacitors 1608-1210Y5000103KXTDKR-ND
CAP CER 10000PF 500V X7R 1210

CAP CER 10000PF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y5000103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000103KXTCT-ND
Ceramic Capacitors 1608-1210Y5000103KXTCT-ND
CAP CER 10000PF 500V X7R 1210

CAP CER 10000PF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y5000103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000103KXTTR-ND
Ceramic Capacitors 1608-1210Y5000103KXTTR-ND
10000pF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210Y5000103KXTDKR-ND 1608-1210Y5000103KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details