Knowles Ceramic Capacitors 1210Y2500220FFT

Description
22pF ±1% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
22pF ±1% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y2500220FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y2500220FFT-ND
Ceramic Capacitors 1210Y2500220FFT-ND
22pF ±1% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

22pF ±1% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y2500220FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y2500220FFT
Ceramic Capacitors 1210Y2500220FFT
CAP CER 22PF 250V C0G/NP0 1210

CAP CER 22PF 250V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210Y2500220FFT-ND 1210Y2500220FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details