Knowles Ceramic Capacitors 1210Y1K00271FFT

Description
270pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
270pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y1K00271FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y1K00271FFT-ND
Ceramic Capacitors 1210Y1K00271FFT-ND
270pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

270pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y1K00271FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y1K00271FFT
Ceramic Capacitors 1210Y1K00271FFT
CAP CER 270PF 1KV C0G/NP0 1210

CAP CER 270PF 1KV C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210Y1K00271FFT-ND 1210Y1K00271FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details