Knowles Ceramic Capacitors 1210Y0250152KDT

Description
1500pF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y0250152KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y0250152KDT-ND
Ceramic Capacitors 1210Y0250152KDT-ND
1500pF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1500pF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y0250152KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y0250152KDT
Ceramic Capacitors 1210Y0250152KDT
CAP CER 1500PF 25V X7R 1210

CAP CER 1500PF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210Y0250152KDT-ND 1210Y0250152KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF270J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908567P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers