Knowles Ceramic Capacitors 1210Y0160183JCT

Description
0.018µF ±5% 16V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 16V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y0160183JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y0160183JCT-ND
Ceramic Capacitors 1210Y0160183JCT-ND
0.018µF ±5% 16V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

0.018µF ±5% 16V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210Y0160183JCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers