Knowles Precision Devices Ceramic Capacitors 1210J6300153JCT

Description
1210 630VDC 15NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1210 630VDC 15NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J6300153JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300153JCT-ND
Ceramic Capacitors 1608-1210J6300153JCT-ND
1210 630VDC 15NF 5% C0G/NP0(1B)

1210 630VDC 15NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300153JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300153JCTDKR-ND
Ceramic Capacitors 1608-1210J6300153JCTDKR-ND
1210 630VDC 15NF 5% C0G/NP0(1B)

1210 630VDC 15NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300153JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300153JCTTR-ND
Ceramic Capacitors 1608-1210J6300153JCTTR-ND
1210 630VDC 15NF 5% C0G/NP0(1B)

1210 630VDC 15NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J6300153JCT-ND 1608-1210J6300153JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details