Knowles Ceramic Capacitors 1210J6300151KXR

Description
1210 630V 150.00 PF 10% X7R (2R1
Request a Quote Datasheet
Description
1210 630V 150.00 PF 10% X7R (2R1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J6300151KXRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300151KXRTR-ND
Ceramic Capacitors 1608-1210J6300151KXRTR-ND
1210 630V 150.00 PF 10% X7R (2R1

1210 630V 150.00 PF 10% X7R (2R1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-1210J6300151KXRTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1808JA250100GGTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers