Knowles Ceramic Capacitors 1210J1K00271KDT

Description
270pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
270pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J1K00271KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J1K00271KDT-ND
Ceramic Capacitors 1210J1K00271KDT-ND
270pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

270pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210J1K00271KDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers