Knowles Ceramic Capacitors 1210J0630682JXT

Description
6800pF ±5% 63V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 63V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J0630682JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J0630682JXT-ND
Ceramic Capacitors 1210J0630682JXT-ND
6800pF ±5% 63V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

6800pF ±5% 63V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210J0630682JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J0630682JXT
Ceramic Capacitors 1210J0630682JXT
CAP CER 6800PF 63V X7R 1210

CAP CER 6800PF 63V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210J0630682JXT-ND 1210J0630682JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers