Knowles Ceramic Capacitors 1210J0630182FFT

Description
1800pF ±1% 63V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1800pF ±1% 63V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J0630182FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J0630182FFT-ND
Ceramic Capacitors 1210J0630182FFT-ND
1800pF ±1% 63V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1800pF ±1% 63V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210J0630182FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J0630182FFT
Ceramic Capacitors 1210J0630182FFT
CAP CER 1800PF 63V C0G/NP0 1210

CAP CER 1800PF 63V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210J0630182FFT-ND 1210J0630182FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers