1500pF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1210J0500152GAT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) |