Knowles Precision Devices Ceramic Capacitors - 1210B104K251NT 1210B104K251NT

Description
Manufacturer: Knowles Novacap Win Source Part Number: 853855-1210B104K251N T Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Family Name: 1210B Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1112-1, 1763-1112-2, 1763-1112-6
Request a Quote Datasheet
Description
Manufacturer: Knowles Novacap Win Source Part Number: 853855-1210B104K251N T Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Family Name: 1210B Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1112-1, 1763-1112-2, 1763-1112-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210B104K251NT - 853855-1210B104K251NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210B104K251NT
853855-1210B104K251NT
Ceramic Capacitors - 1210B104K251NT 853855-1210B104K251NT
Manufacturer: Knowles Novacap Win Source Part Number: 853855-1210B104K251N T Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Family Name: 1210B Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1112-1, 1763-1112-2, 1763-1112-6

Manufacturer: Knowles Novacap
Win Source Part Number: 853855-1210B104K251NT
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Family Name: 1210B
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: 1763-1112-1, 1763-1112-2, 1763-1112-6

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-1210B104K251NT
SMD Capacitor 60-1210B104K251NT
Multilayer Ceramic Capacitors MLCC - SMD/SMT Product overview: 1210B104K251NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210B104K251NT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT Product overview: 1210B104K251NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210B104K251NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 853855-1210B104K251NT 60-1210B104K251NT
Product Name Ceramic Capacitors - 1210B104K251NT SMD Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details