Knowles Ceramic Capacitors 1210B102K202NT

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1110-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1110-2-ND
Ceramic Capacitors 1763-1110-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1110-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1110-6-ND
Ceramic Capacitors 1763-1110-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1110-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1110-1-ND
Ceramic Capacitors 1763-1110-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 2000V Capacitor
60-1210B102K202NT
SMD 0.001uF 2000V Capacitor 60-1210B102K202NT
Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 1210B102K202NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210B102K202NT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 1210B102K202NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210B102K202NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330964-1210B102K202NT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330964-1210B102K202NT
Capacitors - Ceramic Capacitors 1330964-1210B102K202NT
Manufacturer: Knowles Novacap Win Source Part Number: 1330964-1210B102K202 NT Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.125" L x 0.100" W (3.18mm x 2.54mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Thickness (Max): 0.065" (1.65mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1110-1,1763-111 0-2,1763-1110-6 Base Product Number: 1210B RoHS Status: ROHS3 Compliant

Manufacturer: Knowles Novacap
Win Source Part Number: 1330964-1210B102K202NT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.125" L x 0.100" W (3.18mm x 2.54mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Thickness (Max): 0.065" (1.65mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: 1763-1110-1,1763-1110-2,1763-1110-6
Base Product Number: 1210B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1763-1110-2-ND 1763-1110-6-ND 60-1210B102K202NT 1330964-1210B102K202NT
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.001uF 2000V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details