Knowles Ceramic Capacitors 1206Y6300470JCT

Description
47pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
47pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1472-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1472-2-ND
Ceramic Capacitors 1608-1472-2-ND
47pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

47pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1472-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1472-6-ND
Ceramic Capacitors 1608-1472-6-ND
47pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

47pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1472-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1472-1-ND
Ceramic Capacitors 1608-1472-1-ND
47pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

47pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y6300470JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y6300470JCT
Ceramic Capacitors 1206Y6300470JCT
CAP CER 47PF 630V C0G/NP0 1206

CAP CER 47PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1472-2-ND 1608-1472-6-ND 1206Y6300470JCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details