Knowles Precision Devices Ceramic Capacitors 1206Y6300101KXT

Description
CAP CER 100PF 630V X7R 1206
Request a Quote Datasheet
Description
CAP CER 100PF 630V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206Y6300101KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y6300101KXTDKR-ND
Ceramic Capacitors 1608-1206Y6300101KXTDKR-ND
CAP CER 100PF 630V X7R 1206

CAP CER 100PF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y6300101KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y6300101KXTCT-ND
Ceramic Capacitors 1608-1206Y6300101KXTCT-ND
CAP CER 100PF 630V X7R 1206

CAP CER 100PF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y6300101KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y6300101KXTTR-ND
Ceramic Capacitors 1608-1206Y6300101KXTTR-ND
100pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

100pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206Y6300101KXTDKR-ND 1608-1206Y6300101KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details