Knowles Precision Devices Ceramic Capacitors 1206Y5000471KXT

Description
470pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1409-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1409-6-ND
Ceramic Capacitors 1608-1409-6-ND
470pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1409-2-ND
Ceramic Capacitors 1608-1409-2-ND
470pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1409-1-ND
Ceramic Capacitors 1608-1409-1-ND
470pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y5000471KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y5000471KXT
Ceramic Capacitors 1206Y5000471KXT
CAP CER 470PF 500V X7R 1206

CAP CER 470PF 500V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1409-6-ND 1608-1409-2-ND 1206Y5000471KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details