Knowles Precision Devices Ceramic Capacitors 1206Y2K00561KST

Description
560pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1068-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1068-1-ND
Ceramic Capacitors 1608-1068-1-ND
560pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1068-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1068-6-ND
Ceramic Capacitors 1608-1068-6-ND
560pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1068-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1068-2-ND
Ceramic Capacitors 1608-1068-2-ND
560pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1068-1-ND 1608-1068-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details