Knowles Ceramic Capacitors 1206Y1K50270FCT

Description
27pF ±1% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
27pF ±1% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y1K50270FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y1K50270FCT-ND
Ceramic Capacitors 1206Y1K50270FCT-ND
27pF ±1% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

27pF ±1% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y1K50270FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y1K50270FCT
Ceramic Capacitors 1206Y1K50270FCT
CAP CER 27PF 1.5KV C0G/NP0 1206

CAP CER 27PF 1.5KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y1K50270FCT-ND 1206Y1K50270FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers