Knowles Precision Devices Ceramic Capacitors 1206Y1K00101GCT

Description
CAP CER 100PF 1KV C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 100PF 1KV C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206Y1K00101GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1K00101GCT-ND
Ceramic Capacitors 1608-1206Y1K00101GCT-ND
CAP CER 100PF 1KV C0G/NP0 1206

CAP CER 100PF 1KV C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y1K00101GCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1K00101GCTTR-ND
Ceramic Capacitors 1608-1206Y1K00101GCTTR-ND
100pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

100pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y1K00101GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y1K00101GCTDKR-ND
Ceramic Capacitors 1608-1206Y1K00101GCTDKR-ND
CAP CER 100PF 1KV C0G/NP0 1206

CAP CER 100PF 1KV C0G/NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206Y1K00101GCT-ND 1608-1206Y1K00101GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details