0.082µF ±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
CAP CER 0.082UF 100V X7R 1206
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1206Y1000823JXT-ND | 1206Y1000823JXT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0820 microF | 0.0820 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |