Knowles Ceramic Capacitors 1206Y0631P20CFT

Description
1.2pF ±0.25pF 63V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.25pF 63V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0631P20CFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0631P20CFT-ND
Ceramic Capacitors 1206Y0631P20CFT-ND
1.2pF ±0.25pF 63V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1.2pF ±0.25pF 63V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y0631P20CFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y0631P20CFT
Ceramic Capacitors 1206Y0631P20CFT
CAP CER 1.2PF 63V C0G/NP0 1206

CAP CER 1.2PF 63V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y0631P20CFT-ND 1206Y0631P20CFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 63 volts 63 volts
WVAC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M450H032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details