Knowles Ceramic Capacitors 1206Y0500472JCT

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206Y0500472JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y0500472JCTTR-ND
Ceramic Capacitors 1608-1206Y0500472JCTTR-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y0500472JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y0500472JCT-ND
Ceramic Capacitors 1608-1206Y0500472JCT-ND
CAP CER 4700PF 50V C0G/NP0 1206

CAP CER 4700PF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206Y0500472JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206Y0500472JCTDKR-ND
Ceramic Capacitors 1608-1206Y0500472JCTDKR-ND
CAP CER 4700PF 50V C0G/NP0 1206

CAP CER 4700PF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 1206Y0500472JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y0500472JCT
Ceramic Capacitors 1206Y0500472JCT
CAP CER 4700PF 50V C0G/NP0 1206

CAP CER 4700PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1206Y0500472JCTTR-ND 1608-1206Y0500472JCTDKR-ND 1206Y0500472JCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details