CAP CER 0.22UF 50V X7R 1206
0.22µF ±10% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
CAP CER 0.22UF 50V X7R 1206
CAP CER 0.22UF 50V X7R 1206 Product overview: 1206Y0500224KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206Y0500224KXT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380505-1206Y0500224
Category: Capacitors>Ceramic Capacitors
Series: FlexiCap™
Features: Soft Termination
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Boardflex Sensitive
Standard Package: 2,500 pcs
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.063" (1.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 1206Y
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CAP CER 0.22UF 50V X7R 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1608-1206Y0500224KXTCT-ND | 1608-1206Y0500224KXTDKR-ND | 60-1206Y0500224KXT | 1380505-1206Y0500224KXT | 1206Y0500224KXT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.22UF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |