Knowles Precision Devices Ceramic Capacitors 1206Y0164P70BFT

Description
4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0164P70BFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0164P70BFT-ND
Ceramic Capacitors 1206Y0164P70BFT-ND
4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206Y0164P70BFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206Y0164P70BFT
Ceramic Capacitors 1206Y0164P70BFT
CAP CER 4.7PF 16V C0G/NP0 1206

CAP CER 4.7PF 16V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206Y0164P70BFT-ND 1206Y0164P70BFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
WVAC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details