Knowles Precision Devices Ceramic Capacitors 1206Y0160392FFT

Description
3900pF ±1% 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3900pF ±1% 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0160392FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0160392FFT-ND
Ceramic Capacitors 1206Y0160392FFT-ND
3900pF ±1% 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±1% 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206Y0160392FFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details