Knowles Precision Devices Ceramic Capacitors 1206J6300121KXT

Description
120pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
120pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J6300121KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J6300121KXT-ND
Ceramic Capacitors 1206J6300121KXT-ND
120pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

120pF ±10% 630V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J6300121KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J6300121KXT
Ceramic Capacitors 1206J6300121KXT
CAP CER 120PF 630V X7R 1206

CAP CER 120PF 630V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206J6300121KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206J6300121KXT
Capacitors - Ceramic Capacitors 1206J6300121KXT
CAP CER 120PF 630V X7R 1206

CAP CER 120PF 630V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1206J6300121KXT-ND 1206J6300121KXT 1206J6300121KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details