Knowles Precision Devices Ceramic Capacitors 1206J5000241GQT

Description
240pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
240pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J5000241GQTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J5000241GQTTR-ND
Ceramic Capacitors 1608-1206J5000241GQTTR-ND
240pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

240pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J5000241GQTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J5000241GQTCT-ND
Ceramic Capacitors 1608-1206J5000241GQTCT-ND
CAP CER 240PF 500V C0G/NP0 1206

CAP CER 240PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J5000241GQTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J5000241GQTDKR-ND
Ceramic Capacitors 1608-1206J5000241GQTDKR-ND
CAP CER 240PF 500V C0G/NP0 1206

CAP CER 240PF 500V C0G/NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J5000241GQTTR-ND 1608-1206J5000241GQTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details