Knowles Ceramic Capacitors 1206J2K58P20CCT

Description
MLC
Request a Quote Datasheet
Description
MLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J2K58P20CCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J2K58P20CCTTR-ND
Ceramic Capacitors 1608-1206J2K58P20CCTTR-ND
MLC

MLC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-1206J2K58P20CCTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers